Wolfspeed LED White Lighting MX6AWT-A1-0000-000AF7

Description
LED Lighting XLamp® MX-6 White, Warm 3200K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6 White, Warm 3200K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6AWT-A1-0000-000AF7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6AWT-A1-0000-000AF7-ND
LED White Lighting MX6AWT-A1-0000-000AF7-ND
LED Lighting XLamp® MX-6 White, Warm 3200K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-6 White, Warm 3200K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX6AWT-A1-0000-000AF7
1229007-MX6AWT-A1-0000-000AF7
Led Lighting - LED Lighting - White - MX6AWT-A1-0000-000AF7 1229007-MX6AWT-A1-0000-000AF7
Manufacturer: Cree Inc. Win Source Part Number: 1229007-MX6AWT-A1-00 00-000AF7 Series: XLamp MX-6 Packaging: Reel - TR Color: White, Warm Package: 2-SMD, Gull Wing, Exposed Pad Mounting: SMD Current - Max: 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 300mA Size: 0.197" L x 0.197" W (5.00mm x 5.00mm) Family Name: MX6AWT-A1-0000-000AF 7 CCT (K): 3200K Flux @ 25°C, Current - Test: 91 lm (87 lm ~ 94 lm) Lumens/Watt @ Current - Test: 92 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Manufacturer Homepage: www.cree.com/ Manufacturer Package: SMD Height - Seated (Maximum): 0.058" (1.48mm) Introduction Date: November 12, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 1229007-MX6AWT-A1-0000-000AF7
Series: XLamp MX-6
Packaging: Reel - TR
Color: White, Warm
Package: 2-SMD, Gull Wing, Exposed Pad
Mounting: SMD
Current - Max: 1A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 300mA
Size: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Family Name: MX6AWT-A1-0000-000AF7
CCT (K): 3200K
Flux @ 25°C, Current - Test: 91 lm (87 lm ~ 94 lm)
Lumens/Watt @ Current - Test: 92 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 5°C/W
Categories: Optoelectronics
Manufacturer Homepage: www.cree.com/
Manufacturer Package: SMD
Height - Seated (Maximum): 0.058" (1.48mm)
Introduction Date: November 12, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-A1-0000-000AF7
High Power LEDs - White MX6AWT-A1-0000-000AF7
High Power LEDs - White White 87.4lm XLamp MX6 LED

High Power LEDs - White White 87.4lm XLamp MX6 LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX6AWT-A1-0000-000AF7-ND 1229007-MX6AWT-A1-0000-000AF7 MX6AWT-A1-0000-000AF7
Product Name LED White Lighting Led Lighting - LED Lighting - White - MX6AWT-A1-0000-000AF7 High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad 0.197" L x 0.197" W (5.00mm x 5.00mm)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3200 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details