Cree, Inc. LED White Lighting MX6AWT-A1-0000-000AF5

Description
LED Lighting XLamp® MX-6 White, Neutral 4300K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6 White, Neutral 4300K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6AWT-A1-0000-000AF5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6AWT-A1-0000-000AF5-ND
LED White Lighting MX6AWT-A1-0000-000AF5-ND
LED Lighting XLamp® MX-6 White, Neutral 4300K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-6 White, Neutral 4300K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-A1-0000-000AF5
High Power LEDs - White MX6AWT-A1-0000-000AF5
High Power LEDs - White White 87.4lm XLamp MX6 LED

High Power LEDs - White White 87.4lm XLamp MX6 LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX6AWT-A1-0000-000AF5-ND MX6AWT-A1-0000-000AF5
Product Name LED White Lighting High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 4300 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-221RH - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details