LED Lighting XLamp® MX-6 White, Neutral 4500K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
High Power LEDs - White White 87.4lm XLamp MX6 LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MX6AWT-A1-0000-000AE4-ND | MX6AWT-A1-0000-000AE4 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2-SMD, Gull Wing Exposed Pad | |
| LED Type | White | |
| Color Temperature | 4500 K |