Wolfspeed Led Lighting - LED Lighting - White - MX6AWT-A1-0000-0008EA MX6AWT-A1-0000-0008EA

Description
Manufacturer: Cree Inc. Win Source Part Number: 1081359-MX6AWT-A1-00 00-0008EA Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.3V Viewing Angle: 120° Current - Test: 300mA CCT (K): 2200K Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm) Lumens/Watt @ Current - Test: 78 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1081359-MX6AWT-A1-00 00-0008EA Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.3V Viewing Angle: 120° Current - Test: 300mA CCT (K): 2200K Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm) Lumens/Watt @ Current - Test: 78 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX6AWT-A1-0000-0008EA
1081359-MX6AWT-A1-0000-0008EA
Led Lighting - LED Lighting - White - MX6AWT-A1-0000-0008EA 1081359-MX6AWT-A1-0000-0008EA
Manufacturer: Cree Inc. Win Source Part Number: 1081359-MX6AWT-A1-00 00-0008EA Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.3V Viewing Angle: 120° Current - Test: 300mA CCT (K): 2200K Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm) Lumens/Watt @ Current - Test: 78 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Cree Inc.
Win Source Part Number: 1081359-MX6AWT-A1-0000-0008EA
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Current - Max: 1A
Forward Voltage: 3.3V
Viewing Angle: 120°
Current - Test: 300mA
CCT (K): 2200K
Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm)
Lumens/Watt @ Current - Test: 78 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 5°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-A1-0000-0008EA
High Power LEDs - White MX6AWT-A1-0000-0008EA
High Power LEDs - White White, 73.9lm

High Power LEDs - White White, 73.9lm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1081359-MX6AWT-A1-0000-0008EA MX6AWT-A1-0000-0008EA
Product Name Led Lighting - LED Lighting - White - MX6AWT-A1-0000-0008EA High Power LEDs - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 124 degrees
View Details