Cree, Inc. LED White Lighting MX6AWT-A1-0000-0008A9

Description
LED Lighting XLamp® MX-6 White, Warm 2850K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6 White, Warm 2850K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6AWT-A1-0000-0008A9-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6AWT-A1-0000-0008A9-ND
LED White Lighting MX6AWT-A1-0000-0008A9-ND
LED Lighting XLamp® MX-6 White, Warm 2850K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-6 White, Warm 2850K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-A1-0000-0008A9
High Power LEDs - White MX6AWT-A1-0000-0008A9
High Power LEDs - White White 73.9lm XLamp MX6 LED

High Power LEDs - White White 73.9lm XLamp MX6 LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX6AWT-A1-0000-0008A9-ND MX6AWT-A1-0000-0008A9
Product Name LED White Lighting High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED Color Lighting - 516-ASM6-SLD1-NST0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details