LED Lighting XLamp® MX-3S White, Neutral 4000K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | MX3SWT-A1-R250-000AE5TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 2-SMD, Gull Wing Exposed Pad |
| LED Type | White |
| Color Temperature | 4000 K |