Wolfspeed Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000CE5 MX3SWT-A1-0000-000CE5

Description
Manufacturer: Cree Inc. Win Source Part Number: 1081341-MX3SWT-A1-00 00-000CE5 Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 10.7V Viewing Angle: 120° Current - Test: 115mA CCT (K): 4000K Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm) Lumens/Watt @ Current - Test: 85 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 11°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,400
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1081341-MX3SWT-A1-00 00-000CE5 Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 10.7V Viewing Angle: 120° Current - Test: 115mA CCT (K): 4000K Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm) Lumens/Watt @ Current - Test: 85 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 11°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000CE5
1081341-MX3SWT-A1-0000-000CE5
Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000CE5 1081341-MX3SWT-A1-0000-000CE5
Manufacturer: Cree Inc. Win Source Part Number: 1081341-MX3SWT-A1-00 00-000CE5 Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 10.7V Viewing Angle: 120° Current - Test: 115mA CCT (K): 4000K Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm) Lumens/Watt @ Current - Test: 85 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 11°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,400

Manufacturer: Cree Inc.
Win Source Part Number: 1081341-MX3SWT-A1-0000-000CE5
Packaging: Reel - TR
Color: White, Neutral
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Current - Max: 175mA
Forward Voltage: 10.7V
Viewing Angle: 120°
Current - Test: 115mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm)
Lumens/Watt @ Current - Test: 85 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 11°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1,400

Buy Now Datasheet
LED White Lighting - MX3SWT-A1-0000-000CE5TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX3SWT-A1-0000-000CE5TR-ND
LED White Lighting MX3SWT-A1-0000-000CE5TR-ND
LED Lighting XLamp® MX-3S White, Neutral 4000K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-3S White, Neutral 4000K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1081341-MX3SWT-A1-0000-000CE5 MX3SWT-A1-0000-000CE5TR-ND
Product Name Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000CE5 LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 10.7 volts 10.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
2 suppliers