Wolfspeed Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000AE7 MX3SWT-A1-0000-000AE7

Description
Manufacturer: Cree Inc. Win Source Part Number: 1081339-MX3SWT-A1-00 00-000AE7 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 10.7V Viewing Angle: 120° Current - Test: 115mA CCT (K): 3000K Flux @ 25°C, Current - Test: 91 lm (87 lm to 94 lm) Lumens/Watt @ Current - Test: 74 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 11°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 1,400
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1081339-MX3SWT-A1-00 00-000AE7 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 10.7V Viewing Angle: 120° Current - Test: 115mA CCT (K): 3000K Flux @ 25°C, Current - Test: 91 lm (87 lm to 94 lm) Lumens/Watt @ Current - Test: 74 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 11°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 1,400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000AE7
1081339-MX3SWT-A1-0000-000AE7
Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000AE7 1081339-MX3SWT-A1-0000-000AE7
Manufacturer: Cree Inc. Win Source Part Number: 1081339-MX3SWT-A1-00 00-000AE7 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 10.7V Viewing Angle: 120° Current - Test: 115mA CCT (K): 3000K Flux @ 25°C, Current - Test: 91 lm (87 lm to 94 lm) Lumens/Watt @ Current - Test: 74 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 11°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 1,400

Manufacturer: Cree Inc.
Win Source Part Number: 1081339-MX3SWT-A1-0000-000AE7
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Current - Max: 175mA
Forward Voltage: 10.7V
Viewing Angle: 120°
Current - Test: 115mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 91 lm (87 lm to 94 lm)
Lumens/Watt @ Current - Test: 74 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 11°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,400

Buy Now Datasheet
LED White Lighting - MX3SWT-A1-0000-000AE7TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX3SWT-A1-0000-000AE7TR-ND
LED White Lighting MX3SWT-A1-0000-000AE7TR-ND
LED Lighting XLamp® MX-3S White, Warm 3000K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-3S White, Warm 3000K 10.7V 115mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1081339-MX3SWT-A1-0000-000AE7 MX3SWT-A1-0000-000AE7TR-ND
Product Name Led Lighting - LED Lighting - White - MX3SWT-A1-0000-000AE7 LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 10.7 volts 10.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - XLUG01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238143-SSF-LXH2103YYD/4 - Win Source Electronics
Specs
LED Type Yellow; Yellow (x 2)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
3 suppliers