Cree, Inc. LED White Lighting MX3AWT-A1-R250-000BA2

Description
LED Lighting XLamp® MX-3 White, Neutral 4750K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-3 White, Neutral 4750K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX3AWT-A1-R250-000BA2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX3AWT-A1-R250-000BA2-ND
LED White Lighting MX3AWT-A1-R250-000BA2-ND
LED Lighting XLamp® MX-3 White, Neutral 4750K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-3 White, Neutral 4750K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX3AWT-A1-R250-000BA2
High Power LEDs - White MX3AWT-A1-R250-000BA2
High Power LEDs - White White, 93.9Lf min

High Power LEDs - White White, 93.9Lf min

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX3AWT-A1-R250-000BA2-ND MX3AWT-A1-R250-000BA2
Product Name LED White Lighting High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 4750 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AP2012SGD3CT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers