LED Lighting XLamp® MX-3 White, Warm 3000K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
High Power LEDs - White White, 80.6Lf min
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MX3AWT-A1-R250-0009A8-ND | MX3AWT-A1-R250-0009A8 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2-SMD, Gull Wing Exposed Pad | |
| LED Type | White | |
| Color Temperature | 3000 K |