Cree, Inc. LED White Lighting MX3AWT-A1-0000-000BA6

Description
LED Lighting XLamp® MX-3 White, Warm 3500K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-3 White, Warm 3500K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX3AWT-A1-0000-000BA6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX3AWT-A1-0000-000BA6-ND
LED White Lighting MX3AWT-A1-0000-000BA6-ND
LED Lighting XLamp® MX-3 White, Warm 3500K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-3 White, Warm 3500K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX3AWT-A1-0000-000BA6
High Power LEDs - White MX3AWT-A1-0000-000BA6
High Power LEDs - White White 93.9lm XLamp MX3 LED

High Power LEDs - White White 93.9lm XLamp MX3 LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX3AWT-A1-0000-000BA6-ND MX3AWT-A1-0000-000BA6
Product Name LED White Lighting High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers