Cree, Inc. High Power LEDs - White MTGBEZ-01-0000-0C00J030H

Description
High Power LEDs - White White, 600lm
Datasheet
Description
High Power LEDs - White White, 600lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MTGBEZ-01-0000-0C00J030H
High Power LEDs - White MTGBEZ-01-0000-0C00J030H
High Power LEDs - White White, 600lm

High Power LEDs - White White, 600lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MTGBEZ-01-0000-0C00J030H
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details