Cree, Inc. High Power LEDs - White MTGBEZ-01-0000-0B0UF027H

Description
High Power LEDs - White White, 480lm
Datasheet
Description
High Power LEDs - White White, 480lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MTGBEZ-01-0000-0B0UF027H
High Power LEDs - White MTGBEZ-01-0000-0B0UF027H
High Power LEDs - White White, 480lm

High Power LEDs - White White, 480lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MTGBEZ-01-0000-0B0UF027H
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details