Cree, Inc. High Power LEDs - White MTGBEZ-01-0000-0B00M035F

Description
High Power LEDs - White White, 700lm
Datasheet
Description
High Power LEDs - White White, 700lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MTGBEZ-01-0000-0B00M035F
High Power LEDs - White MTGBEZ-01-0000-0B00M035F
High Power LEDs - White White, 700lm

High Power LEDs - White White, 700lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MTGBEZ-01-0000-0B00M035F
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 1000 milliwatts
Array Array
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers
LED Color Lighting - ASMT-MR00-AGH00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details