LED Lighting EasyWhite™, XLamp® MT-G2 White, Warm 3500K 2-Step MacAdam Ellipse 9V 735mA 115° 2-SMD, No Lead Exposed Pad
High Power LEDs - White White, 1590lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MTGBEZ-00-0000-0C00N035H-ND | MTGBEZ-00-0000-0C00N035H |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2-SMD, No Lead Exposed Pad | |
| LED Type | White | |
| Color Temperature | 3500 K |