Cree, Inc. LED White Lighting MTGBEZ-00-0000-0B00M030H

Description
LED Lighting EasyWhite™, XLamp® MT-G2 White, Warm 3000K 2-Step MacAdam Ellipse 6V 1.1A 115° 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting EasyWhite™, XLamp® MT-G2 White, Warm 3000K 2-Step MacAdam Ellipse 6V 1.1A 115° 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MTGBEZ-00-0000-0B00M030H-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting EasyWhite™, XLamp® MT-G2 White, Warm 3000K 2-Step MacAdam Ellipse 6V 1.1A 115° 2-SMD, No Lead Exposed Pad

LED Lighting EasyWhite™, XLamp® MT-G2 White, Warm 3000K 2-Step MacAdam Ellipse 6V 1.1A 115° 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MTGBEZ-00-0000-0B00M030H
High Power LEDs - White MTGBEZ-00-0000-0B00M030H
High Power LEDs - White White, 700lm

High Power LEDs - White White, 700lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MTGBEZ-00-0000-0B00M030H-ND MTGBEZ-00-0000-0B00M030H
Product Name LED White Lighting High Power LEDs - White
LED Package: 2-SMD, No Lead Exposed Pad
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details