Cree, Inc. LED White Lighting MLESWT-U1-0000-0002E5

Description
LED Lighting XLamp® ML-E White, Neutral 4000K (3750K ~ 4250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Neutral 4000K (3750K ~ 4250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-U1-0000-0002E5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-U1-0000-0002E5-ND
LED White Lighting MLESWT-U1-0000-0002E5-ND
LED Lighting XLamp® ML-E White, Neutral 4000K (3750K ~ 4250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Neutral 4000K (3750K ~ 4250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-U1-0000-0002E5
High Power LEDs - White MLESWT-U1-0000-0002E5
High Power LEDs - White White, 39.8lm

High Power LEDs - White White, 39.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-U1-0000-0002E5-ND MLESWT-U1-0000-0002E5
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High brightness chip LED with reflector - SML-Z14V4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers