Cree, Inc. LED White Lighting MLESWT-U1-0000-0001A9

Description
LED Lighting XLamp® ML-E White, Warm 2975K (2700K ~ 3250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Warm 2975K (2700K ~ 3250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-U1-0000-0001A9-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-U1-0000-0001A9-ND
LED White Lighting MLESWT-U1-0000-0001A9-ND
LED Lighting XLamp® ML-E White, Warm 2975K (2700K ~ 3250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Warm 2975K (2700K ~ 3250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-U1-0000-0001A9
High Power LEDs - White MLESWT-U1-0000-0001A9
High Power LEDs - White White, 35.2lm

High Power LEDs - White White, 35.2lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-U1-0000-0001A9-ND MLESWT-U1-0000-0001A9
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 2975 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR402DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details