Cree, Inc. LED White Lighting MLESWT-U1-0000-0001A5

Description
LED Lighting XLamp® ML-E White, Warm 3875K (3500K ~ 4250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Warm 3875K (3500K ~ 4250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLESWT-U1-0000-0001A5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLESWT-U1-0000-0001A5-ND
LED White Lighting MLESWT-U1-0000-0001A5-ND
LED Lighting XLamp® ML-E White, Warm 3875K (3500K ~ 4250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Warm 3875K (3500K ~ 4250K) 9.6V 50mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLESWT-U1-0000-0001A5
High Power LEDs - White MLESWT-U1-0000-0001A5
High Power LEDs - White White, 35.2lm

High Power LEDs - White White, 35.2lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLESWT-U1-0000-0001A5-ND MLESWT-U1-0000-0001A5
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 3875 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Visible Emitter - MTE7000N2-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Red
Peak Wavelength 700 nm (7000 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details