Cree, Inc. LED White Lighting MLEAWT-A1-CJCA-A00450

Description
LED Lighting XLamp® ML-E White, Cool 6200K 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-E White, Cool 6200K 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLEAWT-A1-CJCA-A00450CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLEAWT-A1-CJCA-A00450CT-ND
LED White Lighting MLEAWT-A1-CJCA-A00450CT-ND
LED Lighting XLamp® ML-E White, Cool 6200K 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Cool 6200K 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - MLEAWT-A1-CJCA-A00450DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® ML-E White, Cool 6200K 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Cool 6200K 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
LED White Lighting - MLEAWT-A1-CJCA-A00450TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLEAWT-A1-CJCA-A00450TR-ND
LED White Lighting MLEAWT-A1-CJCA-A00450TR-ND
LED Lighting XLamp® ML-E White, Cool 6200K 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-E White, Cool 6200K 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MLEAWT-A1-CJCA-A00450CT-ND
Product Name LED White Lighting
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 6200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - SML-LX15IC-RP-TR - 1252030-SML-LX15IC-RP-TR - Win Source Electronics
Specs
LED Package: 3.00mm L x 3.00mm W
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers