LED Lighting XLamp® ML-E White, Warm 3000K (2850K ~ 3250K) 3.2V 150mA 120° 4-SMD, J-Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | MLEAWT-A1-0000-0000E7-ND |
| Product Name | LED White Lighting |
| LED Package: | 4-SMD, J-Lead Exposed Pad |
| LED Type | White |
| Color Temperature | 3000 K |