LED Lighting XLamp® ML-C White, Cool 6500K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad
LED Lighting XLamp® ML-C White, Cool 6500K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad
LED Lighting XLamp® ML-C White, Cool 6500K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | MLCSWT-A1-0000-000XE1DKR-ND |
| Product Name | LED White Lighting |
| LED Package: | 4-SMD, J-Lead Exposed Pad |
| LED Type | White |
| Color Temperature | 6500 K |