Cree, Inc. High Power LEDs - White MLCAWT-A1-0000-0000F5

Description
High Power LEDs - White White, 30.6lm
Datasheet
Description
High Power LEDs - White White, 30.6lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MLCAWT-A1-0000-0000F5
High Power LEDs - White MLCAWT-A1-0000-0000F5
High Power LEDs - White White, 30.6lm

High Power LEDs - White White, 30.6lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MLCAWT-A1-0000-0000F5
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
3.0X2.5MM YEL/GRN SMD LED - APB3025YSGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Yellow; Green
Peak Wavelength 568 to 588 nm (5680 to 5880 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-1476-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details