Cree, Inc. LED White Lighting MLBAWT-U1-0000-000VA5

Description
LED Lighting XLamp® ML-B White, Warm 3750K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-B White, Warm 3750K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLBAWT-U1-0000-000VA5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLBAWT-U1-0000-000VA5-ND
LED White Lighting MLBAWT-U1-0000-000VA5-ND
LED Lighting XLamp® ML-B White, Warm 3750K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-B White, Warm 3750K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLBAWT-U1-0000-000VA5
High Power LEDs - White MLBAWT-U1-0000-000VA5
High Power LEDs - White White, 18.1lm

High Power LEDs - White White, 18.1lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLBAWT-U1-0000-000VA5-ND MLBAWT-U1-0000-000VA5
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 3750 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-4080EA3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers