Cree, Inc. LED White Lighting MLBAWT-A1-0000-000WF5

Description
LED Lighting XLamp® ML-B White, Neutral 4250K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-B White, Neutral 4250K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLBAWT-A1-0000-000WF5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLBAWT-A1-0000-000WF5-ND
LED White Lighting MLBAWT-A1-0000-000WF5-ND
LED Lighting XLamp® ML-B White, Neutral 4250K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-B White, Neutral 4250K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLBAWT-A1-0000-000WF5
High Power LEDs - White MLBAWT-A1-0000-000WF5
High Power LEDs - White White 23.5lm XLamp MLB LED

High Power LEDs - White White 23.5lm XLamp MLB LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLBAWT-A1-0000-000WF5-ND MLBAWT-A1-0000-000WF5
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 4250 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details