Cree, Inc. LED White Lighting MLBAWT-A1-0000-000WDV

Description
LED Lighting XLamp® ML-B White, Cool 6000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-B White, Cool 6000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLBAWT-A1-0000-000WDV-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLBAWT-A1-0000-000WDV-ND
LED White Lighting MLBAWT-A1-0000-000WDV-ND
LED Lighting XLamp® ML-B White, Cool 6000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-B White, Cool 6000K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLBAWT-A1-0000-000WDV
High Power LEDs - White MLBAWT-A1-0000-000WDV
High Power LEDs - White White 23.5lm XLamp MLB LED

High Power LEDs - White White 23.5lm XLamp MLB LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLBAWT-A1-0000-000WDV-ND MLBAWT-A1-0000-000WDV
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
ES3 LED Backlight Module 3 chip- RGB - MD-BW-ES3-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details