Cree, Inc. LED White Lighting MKRAWT-02-0000-0B0HG440F

Description
LED Lighting XLamp® MK-R White, Neutral 4000K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MK-R White, Neutral 4000K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MKRAWT-02-0000-0B0HG440F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® MK-R White, Neutral 4000K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)

LED Lighting XLamp® MK-R White, Neutral 4000K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MKRAWT-02-0000-0B0HG440F
High Power LEDs - White MKRAWT-02-0000-0B0HG440F
High Power LEDs - White WHITE, 840lm

High Power LEDs - White WHITE, 840lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MKRAWT-02-0000-0B0HG440F-ND MKRAWT-02-0000-0B0HG440F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2061-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers