Cree, Inc. LED White Lighting MKRAWT-02-0000-0B0HG227F

Description
LED Lighting XLamp® MK-R White, Warm 2700K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MK-R White, Warm 2700K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MKRAWT-02-0000-0B0HG227F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® MK-R White, Warm 2700K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)

LED Lighting XLamp® MK-R White, Warm 2700K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MKRAWT-02-0000-0B0HG227F
High Power LEDs - White MKRAWT-02-0000-0B0HG227F
High Power LEDs - White WHITE, 780lm

High Power LEDs - White WHITE, 780lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MKRAWT-02-0000-0B0HG227F-ND MKRAWT-02-0000-0B0HG227F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details