Cree, Inc. LED White Lighting MKRAWT-00-0000-0D0UE227F

Description
LED Lighting XLamp® MK-R White, Warm 2700K 4-Step MacAdam Ellipse 12V 700mA 120° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MK-R White, Warm 2700K 4-Step MacAdam Ellipse 12V 700mA 120° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MKRAWT-00-0000-0D0UE227F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® MK-R White, Warm 2700K 4-Step MacAdam Ellipse 12V 700mA 120° 2828 (7070 Metric)

LED Lighting XLamp® MK-R White, Warm 2700K 4-Step MacAdam Ellipse 12V 700mA 120° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MKRAWT-00-0000-0D0UE227F
High Power LEDs - White MKRAWT-00-0000-0D0UE227F
High Power LEDs - White Easy White, 2700K 590lm, 700mA, 90 CRI

High Power LEDs - White Easy White, 2700K 590lm, 700mA, 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MKRAWT-00-0000-0D0UE227F-ND MKRAWT-00-0000-0D0UE227F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
LED White Lighting - 1416-L128-3070HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details