LED Lighting XLamp® MK-R White, Warm 3000K 12V 700mA 120° 2828 (7070 Metric)
High Power LEDs - White Warm White, 3000K 840lm, 700mA, 80 CRI
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MKRAWT-00-0000-0D0HG40E7-ND | MKRAWT-00-0000-0D0HG40E7 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2828 (7070 Metric) | |
| LED Type | White | |
| Color Temperature | 3000 K |