Cree, Inc. LED White Lighting MKRAWT-00-0000-0B0HG450F

Description
LED Lighting XLamp® MK-R White, Cool 5000K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MK-R White, Cool 5000K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MKRAWT-00-0000-0B0HG450F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® MK-R White, Cool 5000K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)

LED Lighting XLamp® MK-R White, Cool 5000K 4-Step MacAdam Ellipse 6V 1.4A 120° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MKRAWT-00-0000-0B0HG450F
High Power LEDs - White MKRAWT-00-0000-0B0HG450F
High Power LEDs - White Warm White, 840lm 6V, 1400mA

High Power LEDs - White Warm White, 840lm 6V, 1400mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MKRAWT-00-0000-0B0HG450F-ND MKRAWT-00-0000-0B0HG450F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details