Cree, Inc. High Power LEDs - White MKRAWT-00-0000-0B00H20E5

Description
High Power LEDs - White Warm White, 900lm 6V, 1400mA
Datasheet
Description
High Power LEDs - White Warm White, 900lm 6V, 1400mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MKRAWT-00-0000-0B00H20E5
High Power LEDs - White MKRAWT-00-0000-0B00H20E5
High Power LEDs - White Warm White, 900lm 6V, 1400mA

High Power LEDs - White Warm White, 900lm 6V, 1400mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MKRAWT-00-0000-0B00H20E5
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 110 degrees
View Details