Cree, Inc. LED White Lighting MHDGWT-0000-000N0UJ435H

Description
LED Lighting Xlamp® MHD-G White, Warm 3500K 2-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® MHD-G White, Warm 3500K 2-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHDGWT-0000-000N0UJ435H-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHDGWT-0000-000N0UJ435H-ND
LED White Lighting MHDGWT-0000-000N0UJ435H-ND
LED Lighting Xlamp® MHD-G White, Warm 3500K 2-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)

LED Lighting Xlamp® MHD-G White, Warm 3500K 2-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHDGWT-0000-000N0UJ435H
High Power LEDs - White MHDGWT-0000-000N0UJ435H
High Power LEDs - White White, 1120lm

High Power LEDs - White White, 1120lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHDGWT-0000-000N0UJ435H-ND MHDGWT-0000-000N0UJ435H
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
SWIR Emitters - MTE0012-095-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
Viewing Angle 45 degrees
View Details