Cree, Inc. LED White Lighting MHDGWT-0000-000N0UJ427H

Description
LED Lighting Xlamp® MHD-G White, Warm 2700K 2-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® MHD-G White, Warm 2700K 2-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHDGWT-0000-000N0UJ427H-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHDGWT-0000-000N0UJ427H-ND
LED White Lighting MHDGWT-0000-000N0UJ427H-ND
LED Lighting Xlamp® MHD-G White, Warm 2700K 2-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)

LED Lighting Xlamp® MHD-G White, Warm 2700K 2-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHDGWT-0000-000N0UJ427H
High Power LEDs - White MHDGWT-0000-000N0UJ427H
High Power LEDs - White White, 1120lm

High Power LEDs - White White, 1120lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHDGWT-0000-000N0UJ427H-ND MHDGWT-0000-000N0UJ427H
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1307-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details