LED Lighting Xlamp® MHD-G White, Cool 6500K 5-Step MacAdam Ellipse 36V 350mA 115° 2828 (7070 Metric)
High Power LEDs - White White, 1380lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MHDGWT-0000-000N0HM265E-ND | MHDGWT-0000-000N0HM265E |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2828 (7070 Metric) | |
| LED Type | White | |
| Color Temperature | 6500 K |