Cree, Inc. LED White Lighting MHDEWT-0000-000N0BG440E

Description
LED Lighting Xlamp® MHD-E White, Neutral 4000K 5-Step MacAdam Ellipse 36V 200mA 115° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® MHD-E White, Neutral 4000K 5-Step MacAdam Ellipse 36V 200mA 115° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHDEWT-0000-000N0BG440E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHDEWT-0000-000N0BG440E-ND
LED White Lighting MHDEWT-0000-000N0BG440E-ND
LED Lighting Xlamp® MHD-E White, Neutral 4000K 5-Step MacAdam Ellipse 36V 200mA 115° 2828 (7070 Metric)

LED Lighting Xlamp® MHD-E White, Neutral 4000K 5-Step MacAdam Ellipse 36V 200mA 115° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHDEWT-0000-000N0BG440E
High Power LEDs - White MHDEWT-0000-000N0BG440E
High Power LEDs - White White, 840lm

High Power LEDs - White White, 840lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHDEWT-0000-000N0BG440E-ND MHDEWT-0000-000N0BG440E
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 754-2335-2-ND - DigiKey
Specs
LED Package: 6-SMD, Gull Wing
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 452 to 633 nm (4520 to 6330 Å)
View Details
2 suppliers