LED Lighting Xlamp® MHD-E White, Neutral 4000K 2-Step MacAdam Ellipse 9V 800mA 115° 2828 (7070 Metric)
High Power LEDs - White White, 730lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MHDEWT-0000-000C0UF440H-ND | MHDEWT-0000-000C0UF440H |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2828 (7070 Metric) | |
| LED Type | White | |
| Color Temperature | 4000 K |