Cree, Inc. LED White Lighting MHDEWT-0000-000C0HG230G

Description
LED Lighting Xlamp® MHD-E White, Warm 3000K 3-Step MacAdam Ellipse 9V 800mA 115° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® MHD-E White, Warm 3000K 3-Step MacAdam Ellipse 9V 800mA 115° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHDEWT-0000-000C0HG230G-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHDEWT-0000-000C0HG230G-ND
LED White Lighting MHDEWT-0000-000C0HG230G-ND
LED Lighting Xlamp® MHD-E White, Warm 3000K 3-Step MacAdam Ellipse 9V 800mA 115° 2828 (7070 Metric)

LED Lighting Xlamp® MHD-E White, Warm 3000K 3-Step MacAdam Ellipse 9V 800mA 115° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHDEWT-0000-000C0HG230G
High Power LEDs - White MHDEWT-0000-000C0HG230G
High Power LEDs - White White 3000 K 780 lumens

High Power LEDs - White White 3000 K 780 lumens

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHDEWT-0000-000C0HG230G-ND MHDEWT-0000-000C0HG230G
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details