LED Lighting XLamp® MHB-B White, Warm 2700K 3-Step MacAdam Ellipse 35V 120mA 115° 2020 (5050 Metric)
High Power LEDs - White White, 380lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MHBBWT-0000-000N0UB227G-ND | MHBBWT-0000-000N0UB227G |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2020 (5050 Metric) | |
| LED Type | White | |
| Color Temperature | 2700 K |