Cree, Inc. LED White Lighting MHBBWT-0000-000F0UC235H

Description
LED Lighting XLamp® MHB-B White, Warm 3500K 2-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Warm 3500K 2-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000F0UC235H-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000F0UC235H-ND
LED White Lighting MHBBWT-0000-000F0UC235H-ND
LED Lighting XLamp® MHB-B White, Warm 3500K 2-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Warm 3500K 2-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000F0UC235H
High Power LEDs - White MHBBWT-0000-000F0UC235H
High Power LEDs - White White, 440lm

High Power LEDs - White White, 440lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000F0UC235H-ND MHBBWT-0000-000F0UC235H
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details