Cree, Inc. LED White Lighting MHBBWT-0000-000F0BD450E

Description
LED Lighting XLamp® MHB-B White, Cool 5000K 5-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Cool 5000K 5-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000F0BD450E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000F0BD450E-ND
LED White Lighting MHBBWT-0000-000F0BD450E-ND
LED Lighting XLamp® MHB-B White, Cool 5000K 5-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Cool 5000K 5-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000F0BD450E
High Power LEDs - White MHBBWT-0000-000F0BD450E
High Power LEDs - White White, 550lm

High Power LEDs - White White, 550lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000F0BD450E-ND MHBBWT-0000-000F0BD450E
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 1497-1111-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details