Cree, Inc. LED White Lighting MHBBWT-0000-000C0UC257E

Description
LED Lighting XLamp® MHB-B White, Cool 5700K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Cool 5700K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000C0UC257E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000C0UC257E-ND
LED White Lighting MHBBWT-0000-000C0UC257E-ND
LED Lighting XLamp® MHB-B White, Cool 5700K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Cool 5700K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000C0UC257E
High Power LEDs - White MHBBWT-0000-000C0UC257E
High Power LEDs - White White, 440lm

High Power LEDs - White White, 440lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000C0UC257E-ND MHBBWT-0000-000C0UC257E
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details