Cree, Inc. LED White Lighting MHBBWT-0000-000C0HD450G

Description
LED Lighting XLamp® MHB-B White, Cool 5000K 3-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Cool 5000K 3-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000C0HD450G-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000C0HD450G-ND
LED White Lighting MHBBWT-0000-000C0HD450G-ND
LED Lighting XLamp® MHB-B White, Cool 5000K 3-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Cool 5000K 3-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000C0HD450G
High Power LEDs - White MHBBWT-0000-000C0HD450G
High Power LEDs - White White, 550lm

High Power LEDs - White White, 550lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000C0HD450G-ND MHBBWT-0000-000C0HD450G
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details