Cree, Inc. LED White Lighting MHBBWT-0000-000C0HD440G

Description
LED Lighting XLamp® MHB-B White, Neutral 4000K 3-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Neutral 4000K 3-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000C0HD440G-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000C0HD440G-ND
LED White Lighting MHBBWT-0000-000C0HD440G-ND
LED Lighting XLamp® MHB-B White, Neutral 4000K 3-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Neutral 4000K 3-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000C0HD440G
High Power LEDs - White MHBBWT-0000-000C0HD440G
High Power LEDs - White White, 550lm

High Power LEDs - White White, 550lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000C0HD440G-ND MHBBWT-0000-000C0HD440G
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901DT - ROHM Semiconductor USA, LLC
Specs
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Optical Power Output 50 milliwatts
View Details
4 suppliers
LED Indication - Discrete - 1497-1478-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details