LED Lighting XLamp® MHB-B White, Neutral 4000K 3-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
High Power LEDs - White White, 510lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MHBBWT-0000-000C0HD240G-ND | MHBBWT-0000-000C0HD240G |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2020 (5050 Metric) | |
| LED Type | White | |
| Color Temperature | 4000 K |