Cree, Inc. LED White Lighting MHBBWT-0000-000C0BD457E

Description
LED Lighting XLamp® MHB-B White, Cool 5700K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Cool 5700K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000C0BD457E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000C0BD457E-ND
LED White Lighting MHBBWT-0000-000C0BD457E-ND
LED Lighting XLamp® MHB-B White, Cool 5700K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Cool 5700K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000C0BD457E
High Power LEDs - White MHBBWT-0000-000C0BD457E
High Power LEDs - White White, 550lm

High Power LEDs - White White, 550lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000C0BD457E-ND MHBBWT-0000-000C0BD457E
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241832-SML-LXL1209SYC-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 50 degrees
View Details
2 suppliers