Cree, Inc. LED White Lighting MHBBWT-0000-000C0BD440E

Description
LED Lighting XLamp® MHB-B Horticulture White, Neutral 4000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B Horticulture White, Neutral 4000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000C0BD440EDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® MHB-B Horticulture White, Neutral 4000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B Horticulture White, Neutral 4000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - MHBBWT-0000-000C0BD440ECT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® MHB-B Horticulture White, Neutral 4000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B Horticulture White, Neutral 4000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - MHBBWT-0000-000C0BD440ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® MHB-B Horticulture White, Neutral 4000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B Horticulture White, Neutral 4000K 5-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000C0BD440E
High Power LEDs - White MHBBWT-0000-000C0BD440E
High Power LEDs - White White, 550lm

High Power LEDs - White White, 550lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000C0BD440EDKR-ND MHBBWT-0000-000C0BD440E
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details