Cree, Inc. LED White Lighting MHBAWT-0000-000C0BD257E

Description
LED Lighting Xlamp® MHB-A White, Cool 5700K 5-Step MacAdam Ellipse 9V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® MHB-A White, Cool 5700K 5-Step MacAdam Ellipse 9V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBAWT-0000-000C0BD257E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBAWT-0000-000C0BD257E-ND
LED White Lighting MHBAWT-0000-000C0BD257E-ND
LED Lighting Xlamp® MHB-A White, Cool 5700K 5-Step MacAdam Ellipse 9V 480mA 115° 2020 (5050 Metric)

LED Lighting Xlamp® MHB-A White, Cool 5700K 5-Step MacAdam Ellipse 9V 480mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBAWT-0000-000C0BD257E
High Power LEDs - White MHBAWT-0000-000C0BD257E
High Power LEDs - White White, 510lm

High Power LEDs - White White, 510lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBAWT-0000-000C0BD257E-ND MHBAWT-0000-000C0BD257E
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details