Cree, Inc. High Power LEDs - White MCE4WT-A2-0000-000M08

Description
High Power LEDs - White White 430lm XLamp MC-E LED
Datasheet
Description
High Power LEDs - White White 430lm XLamp MC-E LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MCE4WT-A2-0000-000M08
High Power LEDs - White MCE4WT-A2-0000-000M08
High Power LEDs - White White 430lm XLamp MC-E LED

High Power LEDs - White White 430lm XLamp MC-E LED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MCE4WT-A2-0000-000M08
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Point Source Emitter - MTPS3085WS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details