Cree, Inc. Led Lighting - LED Lighting - White - MCE4WT-A2-0000-000M02 MCE4WT-A2-0000-000M02

Description
Manufacturer: Cree Inc. Win Source Part Number: 788187-MCE4WT-A2-000 0-000M02 Series: XLamp MC-E Packaging: Reel package Color: White, Cool Package: 8-SMD, Gull Wing Exposed Pad Mounting: SMD Current - Max: 4 x 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 4 x 350mA Family Name: MCE4WT-A2-0000-000M0 2 CCT (K): 6350K Flux @ 25°C, Current - Test: 460 lm (430 lm ~ 490 lm) Lumens/Watt @ Current - Test: 106 lm/W Thermal Resistance of Package: 3°C/W Categories: Optoelectronics Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm) Height - Seated (Maximum): 0.181" (4.60mm) Alternative Parts (Cross-Reference): LE UW S2LN-NSNU-5C8E; Q65111A1811; Q65110-A9749; LE CW S2LN.EC-NRNT-5L7N; Introduction Date: January 30, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 788187-MCE4WT-A2-000 0-000M02 Series: XLamp MC-E Packaging: Reel package Color: White, Cool Package: 8-SMD, Gull Wing Exposed Pad Mounting: SMD Current - Max: 4 x 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 4 x 350mA Family Name: MCE4WT-A2-0000-000M0 2 CCT (K): 6350K Flux @ 25°C, Current - Test: 460 lm (430 lm ~ 490 lm) Lumens/Watt @ Current - Test: 106 lm/W Thermal Resistance of Package: 3°C/W Categories: Optoelectronics Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm) Height - Seated (Maximum): 0.181" (4.60mm) Alternative Parts (Cross-Reference): LE UW S2LN-NSNU-5C8E; Q65111A1811; Q65110-A9749; LE CW S2LN.EC-NRNT-5L7N; Introduction Date: January 30, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MCE4WT-A2-0000-000M02
788187-MCE4WT-A2-0000-000M02
Led Lighting - LED Lighting - White - MCE4WT-A2-0000-000M02 788187-MCE4WT-A2-0000-000M02
Manufacturer: Cree Inc. Win Source Part Number: 788187-MCE4WT-A2-000 0-000M02 Series: XLamp MC-E Packaging: Reel package Color: White, Cool Package: 8-SMD, Gull Wing Exposed Pad Mounting: SMD Current - Max: 4 x 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 4 x 350mA Family Name: MCE4WT-A2-0000-000M0 2 CCT (K): 6350K Flux @ 25°C, Current - Test: 460 lm (430 lm ~ 490 lm) Lumens/Watt @ Current - Test: 106 lm/W Thermal Resistance of Package: 3°C/W Categories: Optoelectronics Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm) Height - Seated (Maximum): 0.181" (4.60mm) Alternative Parts (Cross-Reference): LE UW S2LN-NSNU-5C8E; Q65111A1811; Q65110-A9749; LE CW S2LN.EC-NRNT-5L7N; Introduction Date: January 30, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 788187-MCE4WT-A2-0000-000M02
Series: XLamp MC-E
Packaging: Reel package
Color: White, Cool
Package: 8-SMD, Gull Wing Exposed Pad
Mounting: SMD
Current - Max: 4 x 700mA
Viewing Angle: 110°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 4 x 350mA
Family Name: MCE4WT-A2-0000-000M02
CCT (K): 6350K
Flux @ 25°C, Current - Test: 460 lm (430 lm ~ 490 lm)
Lumens/Watt @ Current - Test: 106 lm/W
Thermal Resistance of Package: 3°C/W
Categories: Optoelectronics
Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm)
Height - Seated (Maximum): 0.181" (4.60mm)
Alternative Parts (Cross-Reference): LE UW S2LN-NSNU-5C8E; Q65111A1811; Q65110-A9749; LE CW S2LN.EC-NRNT-5L7N;
Introduction Date: January 30, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MCE4WT-A2-0000-000M02
High Power LEDs - White MCE4WT-A2-0000-000M02
High Power LEDs - White White 430lm XLamp MC-E LED

High Power LEDs - White White 430lm XLamp MC-E LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 788187-MCE4WT-A2-0000-000M02 MCE4WT-A2-0000-000M02
Product Name Led Lighting - LED Lighting - White - MCE4WT-A2-0000-000M02 High Power LEDs - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
EXCELED™ series - SLI-343M8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details